EN
  • EN
  • DE

KPT2012QGW

Part No KPT2012QGW
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067787-KPT2012QGW
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPT2012QGW CAD Model

Description

The KPT2012QGW is a 2.0 x 1.25 mm Surface Mount LED manufactured by Kingbright Corporation. This is a Green LED. Kingbright is known for their high-quality LED components.

Applications

  • Indicator lights: Used as status indicators on electronic devices and equipment.
  • Backlighting: Used for backlighting LCDs, keypads, and small displays.
  • Consumer electronics: Found in appliances, toys, and remote controls.
  • Industrial equipment: Utilized in control panels and machinery for visual indication.
  • Wearable technology: Used in smartwatches, fitness trackers, and other wearable devices.

Features

  • Small size: Compact 2.0 x 1.25 mm package enables high-density mounting.
  • Green light emission: Emits a bright green light for clear indication.
  • Low power consumption: Energy-efficient LED technology minimizes power usage.
  • Wide viewing angle: Offers good visibility from various angles.
  • Surface mount design: Simplifies assembly and soldering processes.
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.

Benefits

  • Space-saving design: Compact size allows for integration into space-constrained applications.
  • Clear indication: Bright green light provides excellent visibility.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Easy assembly: Surface mount package simplifies assembly and soldering.
  • Reliable performance: Kingbright LEDs are known for their quality and long lifespan.

Additional Details

The Green LED typically has a wavelength in the range of 560-570 nm. Luminous intensity depends on the forward current; typical forward current is around 20 mA. The device is packaged on tape and reel for automated assembly. It features good thermal stability. Always refer to the datasheet for detailed specifications and application guidelines. It meets industry standards for reliability.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess