The TC7QPB9306FK is a high-performance, low-voltage, dual-bit bidirectional bus switch from Toshiba Semiconductor and Storage. This device is designed for applications requiring high-speed data transfer with minimal signal distortion. It's suitable for isolating and multiplexing memory and I/O ports in various digital systems.
Applications
- Memory multiplexing
- I/O port isolation
- Bus isolation
- Hot-swapping applications
- Data bus switching
Features
- Low On-Resistance: Ron = 4 Ω (typ.) at VCC = 3.3 V
- Low power consumption: ICC = 1 μA (max)
- Wide operating voltage range: VCC = 2.3 V to 3.6 V
- High-speed switching: tpd = 0.25 ns (typ.)
- Bidirectional signal transmission
- Operating temperature range: -40°C to 85°C
- Package: VSSOP8
- ESD protection: Machine Model = 200V, Human Body Model = 2000V
Benefits
- Minimal signal distortion due to low on-resistance.
- Reduced power consumption for energy efficiency.
- Versatile application due to wide operating voltage range.
- High-speed data transfer for improved system performance.
- Enhanced reliability through robust ESD protection.
- Simplified integration due to the small VSSOP8 package.
Additional Details
The TC7QPB9306FK is available in a compact VSSOP8 package. Its low on-resistance ensures minimal signal attenuation during data transfer, preserving signal integrity. The bidirectional nature of the switch allows data to flow in either direction, increasing flexibility in system design. The high-speed switching characteristic enables efficient data transfer rates, boosting overall system performance.
This bus switch is particularly beneficial in applications where low power consumption and minimal signal distortion are crucial, such as portable devices and high-speed communication systems. Its specifications guarantee reliable performance in demanding environments. The device’s input and output voltage characteristics are designed for compatibility with low-voltage logic families.