EN
  • EN
  • DE

KPT-3216QBC-D

Part No KPT-3216QBC-D
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Blue 460nm 2-Pin Chip LED T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 3216
Color Blue
Dominant Wavelength 465 nm
Forward Current 20 mA
Forward Voltage 3.3 V
Lens Color Clear
Lens Style Rectangular
Luminous Intensity 100 mcd
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 120 °
Wavelength 470 nm
Win Source Part Number 1067795-KPT-3216QBC-D
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPT-3216QBC-D CAD Model

Description

The Kingbright Corporation KPT-3216QBC-D is a blue LED with a viewing angle of 120 degrees and a clear lens.

  • Viewing Angle: 120 degrees
  • Lens: Clear
  • Forward Voltage: 3.3 V
  • Luminous Intensity: 100 mcd
  • Mounting: Surface Mountable
  • Pins: 2
  • Wavelength: 470 nm
  • Category: Optics - LEDs - Light Pipes
  • RoHS Compliant: Yes
  • SVHC: No
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED [Everlight Electronics] 23-21B/T1D-CP2Q2TY/2A SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED RGB CLEAR 4SMD / Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Lowest to $0.0968
Everlight Electronics Co Ltd
0603 Package 0.8 mm Height Blue Color Water Clear Chip LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 1206 (3216 Metric)
Lowest to $0.0497
Everlight Electronics Co Ltd
LED SMD / Blue 471nm LED Indication - Discrete 3.25V 0603 (1608 Metric)
Lowest to $0.0583
Everlight Electronics Co Ltd
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R
Lowest to $0.0511
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
LED SMD / Red 626nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3089 $50.9685
395+ $0.2535 $100.1325
615+ $0.2455 $150.9825
845+ $0.2376 $200.7720
1,090+ $0.2297 $250.3730
1,460+ $0.2059 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess