EN
  • EN
  • DE

KM2520A01YT003

Part No KM2520A01YT003
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description Yellow SMD LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067460-KM2520A01YT003
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM2520A01YT003 CAD Model

Description

The KM2520A01YT003 is a surface-mount LED manufactured by Kingbright Corporation. It is part of their series of chip LEDs and is designed to provide a bright and reliable light source in a compact package.

Applications:

  • Backlighting: Used for backlighting LCD displays in various devices.
  • Indicator Lights: Employed as indicator lights in electronic equipment and consumer products.
  • Automotive Lighting: Used in automotive interior lighting and dashboard indicators.
  • Signage: Utilized in small-scale signage and displays.
  • Portable Devices: Found in mobile phones, tablets, and other portable electronic devices.

Features:

  • Small Size: Compact package for high-density mounting.
  • High Brightness: Provides bright illumination with efficient energy consumption.
  • Wide Viewing Angle: Offers a wide viewing angle for optimal visibility.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Long Lifespan: Provides a long operating lifespan for reliable performance.

Benefits:

  • Reduced Power Consumption: Energy-efficient operation helps reduce power consumption.
  • Increased Reliability: Provides reliable performance in demanding applications.
  • Simplified Assembly: SMT design simplifies assembly and reduces manufacturing costs.
  • Enhanced Visibility: Wide viewing angle ensures optimal visibility from various angles.
  • Compact Design: Small size allows for high-density mounting on PCBs.

Specifications:

The KM2520A01YT003 is a yellow LED with a typical wavelength around 588nm to 595nm. The package size is 2.5mm x 2.0mm. The forward voltage is typically around 2V. The luminous intensity varies and should be referenced on the datasheet. The viewing angle is wide, typically around 130 degrees. The "YT" likely indicates the color (yellow) and the "003" might denote a specific intensity binning or forward voltage characteristic. Consult the Kingbright datasheet for exact values of forward current, luminous intensity, viewing angle, and operating temperature range for accurate design implementation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
SunLED
LED RGB CLEAR 4PLCC SMD / Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing
Lowest to $1.0187

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess