EN
  • EN
  • DE

KAA-3528RGBS-11

Part No KAA-3528RGBS-11
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description LED Tri-Color Blue/Green/Red 468nm/515nm/630nm 4-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Color Blue, Green, Red
Dominant Wavelength 621 nm
Forward Current 30 mA
Height 1.9 mm
Length 2.8 mm
Lens Color Clear
Lens Style Round
Luminous Intensity 500 mcd
Mount Surface Mount
Number of LEDs 3
Number of Pins 4
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 120 °
Wavelength 465 nm
Width 3.5 mm
Win Source Part Number 1067103-KAA-3528RGBS-11
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KAA-3528RGBS-11 CAD Model

Description

The KAA-3528RGBS-11 is a surface mount LED manufactured by Kingbright Corporation. The supply and demand status is currently facing a shortage.

  • Lens Style: Clear
  • Emitted Color: Blue, Green, and Red light
  • Length: 2.8mm
  • Width: 3.5mm
  • Height: 1.9mm
  • Viewing Angle: 120 degrees
  • Luminous Intensity: 500mcd
  • Forward Current: 30mA
  • Wavelength: 465nm
  • Package Quantity: 3 LEDs
  • Category: OEM Parts(J-L)
  • Dominant Wavelength: 621nm
  • RoHS Compliance: Compliant

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0382
KIWI
Lowest to $0.0839
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $2.6115
ON Semiconductor
Lowest to $0.1379

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess