EN
  • EN
  • DE

KA-5060SURC-G

Part No KA-5060SURC-G
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067068-KA-5060SURC-G
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA-5060SURC-G CAD Model

Description

The KA-5060SURC-G is a surface mount LED manufactured by Kingbright Corporation. This LED is designed for various indicator and display applications, offering a bright and reliable light source in a compact package.

Applications

  • Status indicators on electronic devices
  • Backlighting for small displays
  • Front panel indicators for equipment
  • Consumer electronics
  • Industrial control panels

Features

  • Super Bright Red: Emits a high-intensity red light for easy visibility.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Wide Viewing Angle: Provides consistent brightness over a wide viewing range.
  • Low Power Consumption: Energy-efficient operation extends battery life in portable devices.
  • RoHS Compliant: Meets environmental standards, ensuring safe disposal and recyclability.

Benefits

  • Enhanced Visibility: The super bright red light ensures clear indication, even in brightly lit environments.
  • Cost-Effective: Reduced power consumption and automated assembly capabilities contribute to overall cost savings.
  • Space-Saving Design: The compact size allows for integration into space-constrained applications.
  • Reliable Performance: Durable construction and consistent light output ensure long-term reliability.
  • Easy Integration: SMT package simplifies the assembly process, making it easy to integrate into existing designs.

Additional Details

The KA-5060SURC-G typically operates at a forward voltage of around 2.0V and a forward current of about 20mA. Its luminous intensity is carefully controlled to provide consistent brightness across different units. The device is packaged in tape and reel for automated pick-and-place assembly. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
KIWI
Lowest to $0.0839
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess