EN
  • EN
  • DE

GAL22V10B-25LPI

Part No GAL22V10B-25LPI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060456-GAL22V10B-25LPI
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL22V10B-25LPI CAD Model

Description

The GAL22V10B-25LPI is a high-performance, low-power Erasable Programmable Logic Device (EPLD) manufactured by Lattice Semiconductor Corporation. It is a versatile chip used for implementing a wide variety of custom logic functions in digital electronic systems.

Applications

  • Address Decoding: Used in memory systems for address decoding logic, enabling efficient memory access.
  • State Machines: Implements state machines for controlling sequential logic operations in various applications.
  • Peripheral Control: Controls and interfaces with peripheral devices such as sensors, actuators, and displays.
  • Glue Logic: Provides glue logic for connecting different digital components and systems together.
  • Custom Logic Functions: Implements custom logic functions tailored to specific application requirements.

Features

  • Electrically Erasable and Reprogrammable: Can be electrically erased and reprogrammed, allowing for easy design modifications and updates.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • 22V10 Architecture: Features a flexible 22V10 architecture with configurable macrocells.
  • Programmable Output Polarity: Allows for programmable output polarity, enabling both active-high and active-low outputs.
  • Input/Output Pins: Provides a number of input/output pins for connecting to external devices.
  • Fast Propagation Delay: Offers a fast propagation delay, ensuring high-speed operation. (25ns in this specific model)

Benefits

  • Design Flexibility: Offers high design flexibility, allowing for the implementation of complex logic functions.
  • Easy Prototyping: Simplifies prototyping and debugging due to its reprogrammable nature.
  • Reduced Board Space: Integrates multiple logic functions into a single chip, reducing board space requirements.
  • Lower System Cost: Reduces system cost by replacing multiple discrete logic components.
  • Improved Performance: Fast propagation delay ensures high-speed system operation.

Additional Details

The GAL22V10B-25LPI is typically programmed using a universal programmer. The device's internal architecture consists of a programmable AND array followed by a fixed OR array. Each output macrocell can be configured to operate in different modes, such as registered output, combinatorial output, or input. The 25LPI designation indicates a specific speed grade (25ns) and power characteristic (Low Power) of the device. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. It is packaged in a standard DIP, PLCC, or SOIC package.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fujitsu Electronics America, Inc.
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess