EN
  • EN
  • DE

APTD3216SYC/J3-01

Part No APTD3216SYC/J3-01
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003461-APTD3216SYC/J3-01
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APTD3216SYC/J3-01 CAD Model

Description

The APTD3216SYC/J3-01 is a surface-mount LED manufactured by Kingbright Corporation. This LED emits a super yellow color with a clear lens, providing a high luminous intensity. It is ideal for applications requiring a bright, easily visible yellow light source. This part is commonly used as an indicator light.

Applications

  • Indicator Lights: Used as visual indicators in electronic devices and equipment.
  • Backlighting: Used for backlighting switches, buttons, and displays.
  • Automotive Applications: Implemented in automotive dashboards and instrument panels.
  • Consumer Electronics: Found in various consumer electronics like remote controls, toys, and home appliances.
  • Industrial Equipment: Employed in industrial control panels and machinery.

Features

  • Super Yellow Color: Emits a bright and distinctive yellow light.
  • Clear Lens: Provides high light output and focused illumination.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact Design: Small form factor for space-saving applications.
  • Low Current Consumption: Energy-efficient, extending battery life in portable devices.

Benefits

  • Excellent Visibility: Ensures clear indication, even in well-lit environments.
  • High Reliability: Designed for long-term stable performance.
  • Easy Assembly: Streamlines the manufacturing process due to its SMD design.
  • Power Efficient: Reduces energy consumption and heat generation.
  • Versatile Applications: Suitable for a broad range of uses across different industries.

Technical Specifications

The APTD3216SYC/J3-01 typically operates at a forward voltage of around 2.0V and a forward current of approximately 20mA. The luminous intensity varies depending on the specific model, but it is generally in the range of several hundred millicandelas (mcd). The viewing angle is around 130 degrees. This LED is RoHS compliant. The package size is 3.2mm x 1.6mm. Refer to Kingbright Corporation's datasheet for precise details on electrical and optical characteristics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess