EN
  • EN
  • DE

AP3216P3C

Part No AP3216P3C
Manufacturer Kingbright Corporation
Catalog Hard To Find
Description PHOTOTRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kingbright Corporation
Win Source Part Number 1145639-AP3216P3C
Manufacturer Homepage www.us.kingbright.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3216P3C CAD Model

Description

The AP3216P3C is an ambient light and proximity sensor manufactured by Kingbright Corporation. It is a highly integrated module designed for applications requiring accurate ambient light sensing and proximity detection. This sensor is known for its compact size, low power consumption, and reliable performance, making it suitable for various consumer electronics and industrial applications.

Applications

  • Mobile phones and smartphones: For automatic display brightness adjustment and proximity sensing during calls.
  • Tablets and laptops: To adjust screen brightness based on ambient lighting conditions.
  • Wearable devices: Such as smartwatches and fitness trackers, to enable features like wrist-worn gesture recognition and ambient light monitoring.
  • Industrial control systems: For object detection and ambient light monitoring in automated systems.
  • Lighting control systems: To automatically adjust the intensity of indoor and outdoor lighting based on natural light levels.

Features

  • Integrated ambient light and proximity sensor: Combines ambient light sensing and proximity detection in a single package.
  • High sensitivity: Detects even subtle changes in ambient light and proximity.
  • Low power consumption: Extends battery life in portable devices.
  • Digital output: Provides a direct digital output for easy interface with microcontrollers and other digital systems.
  • I2C interface: Supports I2C communication protocol for simple integration with host devices.
  • Compact size: Small form factor allows for easy integration into space-constrained applications.
  • Operating voltage: Typically operates at 2.8V to 3.3V.

Benefits

  • Improved user experience: Automatic brightness adjustment enhances visual comfort and conserves battery power.
  • Enhanced energy efficiency: Optimizes power usage by dynamically adjusting display brightness and other settings.
  • Greater accuracy: Provides precise and reliable ambient light and proximity measurements.
  • Simplified system design: Integrated sensor reduces the number of components required and simplifies circuit design.
  • Increased reliability: Robust design ensures consistent performance in various environmental conditions.
  • Cost-effective solution: Combines two essential sensing functions in a single, cost-efficient package.

Additional Details

The AP3216P3C utilizes advanced photodiode technology to accurately measure ambient light levels and infrared emitters for proximity detection. The sensor communicates with host devices via the I2C serial interface, allowing for easy configuration and data retrieval. It includes built-in temperature compensation to ensure accurate readings across a wide range of operating temperatures. The proximity detection feature is often used in mobile devices to disable the touchscreen when the device is held close to the ear during a phone call, preventing accidental touches.

The sensor's digital output eliminates the need for external analog-to-digital converters, simplifying the system design and reducing overall cost. The small size of the AP3216P3C makes it an ideal choice for compact devices where space is limited. Kingbright's reputation for quality and reliability ensures that the AP3216P3C will deliver consistent performance in demanding applications. The sensor is typically surface mounted for automated assembly in mass production environments.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1342 $58.3770
1,050+ $0.1102 $115.7100
1,625+ $0.1067 $173.3875
2,240+ $0.1033 $231.3920
2,895+ $0.0999 $289.2105
3,875+ $0.0896 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess