Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Keystone Electronics
Package Bulk
Product Status Active
Holding Type Snap Fit
Mounting Type Snap Lock
Between Board Height 0.188" (4.78mm) 3/16"
Length - Overall 0.754" (19.14mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Features Locking, Tension Fit, Winged
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 908601-8800
Ultra Librarian 3D Model Ultra Librarian 8800 CAD Model

Description

The 908601-8800 is a winged board support snap lock from Keystone Electronics.

  • Material: nylon
  • Overall Length: 0.754" (19.14mm)
  • Mounting Hole Diameter: 0.187" (4.75mm) or 3/16"
  • Support Hole Diameter: 0.156" (3.96mm) or 5/32"
  • Holding Type: snap fit
  • Between Board Height: 0.188" (4.78mm) or 3/16"
  • Design: winged
  • Status: active

You May Also Be Interested in

Essentra Components
BRD SPT SNAP LOCK KEY SLOT 3/16\
Need more? Email Us
ECAD model for KSLSP2-3-01
RAF Electronic Hardware
Board Support /
Need more? Email Us
ECAD model for 30106-N
Essentra Components
PCB SUPPORT,TOP HOLE:FLAT REST -
Need more? Email Us
ECAD model for CBPS075A
Essentra Components
Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Need more? Email Us
ECAD model for DLMSPM-10-01
Essentra Components
BRD SPT SNAP LOCK NYLON 3/8" / Board Support Snap Lock / Snap Lock Nylon 0.375" (9.53mm) 3/8"
Need more? Email Us
ECAD model for LCBS-6-01
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 1/2\
Need more? Email Us
ECAD model for KSLSP1-8-01
Essentra Components
BRD SPT SNAP FIT THR STUD 9/16" / Board Support Snap Fit / Threaded Stud Nylon 0.563" (14.30mm) 9/16"
Need more? Email Us
ECAD model for MSPMST-9-01
Essentra Components
SUPT POST MINI .22"DIA 11/16"
Need more? Email Us
ECAD model for MSPT-11-01
Essentra Components
BRD SPT REST MNT SNAP LOCK 14MM
Need more? Email Us
ECAD model for CBSS-10-19

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5896 $65.8960
24+ $5.4072 $129.7728
38+ $5.2378 $199.0364
52+ $5.0683 $263.5516
66+ $4.9001 $323.4066
89+ $4.3931 $390.9859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,980 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention