EN
  • EN
  • DE
  • IT
Part No 8604
Manufacturer Keystone Electronics
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG 0.625" NYLON BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.625" (15.88mm) 5/8"
Flange Diameter 0.734" (18.64mm)
Panel Thickness 0.125" (3.18mm) 1/8"
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 908565-8604
Ultra Librarian 3D Model Ultra Librarian 8604 CAD Model

Description

The Body Plug is a versatile hardware accessory used for hole plugs and tapered caps.

  • Accessory Type: Hole plugs and tapered caps
  • Material: Nylon
  • Color: Black
  • Panel Thickness: 0.125" (3.18mm)
  • Flange Diameter: 0.734" (18.64mm)
  • Hole Diameter: 0.625" (15.88mm)
  • Packaging: Bulk
  • Standard Package: 100 pieces
  • Manufacturer: Keystone Electronics

You May Also Be Interested in

Essentra Components
HOLE PLUG LOW-DENSITY PE BLUE
Need more? Email Us
Heyco Products Corporation
DPT 1187 BLACK
Lowest to $2.3539
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Essentra Components
METRIC THREADED CAP:LDPE RED,M10
Lowest to $0.2448
Essentra Components
HOLE PLUG 0.250\
Need more? Email Us
Heyco Products Corporation
DPT 875 BLACK
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 51.3 - 5
Need more? Email Us
Essentra Components
HOLE PLUG 0.551" THRMPLTC BLACK
Need more? Email Us
B7A
Essentra Components
HOLE PLUG HIGH-DENSITY PE BLUE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9185 $67.1475
75+ $1.5743 $118.0725
115+ $1.5246 $175.3290
160+ $1.4761 $236.1760
205+ $1.4264 $292.4120
275+ $1.2786 $351.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess