Products specifications Report Issue?

Style Cylindrical with Skirt
Type Knurled, Straight
Shaft Size 0.250" (6.35mm)
Diameter 0.700" (17.78mm), 1.150" (29.21mm) Skirt
Height 0.780" (19.80mm)
Indicator Arrow on Skirt
Material Plastic
Color Black
Features 4-40 Set Screw (2)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1547814-8559
Ultra Librarian 3D Model Ultra Librarian 8559 CAD Model

You May Also Be Interested in

Keystone Electronics
KNOB KNURLED 0.250" PLASTIC / Knurled, Straight Knob 0.250" (6.35mm) Shaft with Line on Top and Side Plastic Black
Need more? Email Us
ECAD model for 8529
Davies Molding, LLC
KNOB TWO-SHOT 12MM DIA 15MM
Need more? Email Us
ECAD model for 1108
Elesa USA Corporation
IZN.380+FGS, CONTROL KNURLED KNO
Need more? Email Us
ECAD model for 30458
Davies Molding, LLC
KNOB SERRATED 0.250" PHENOLIC
Need more? Email Us
ECAD model for 1914
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
ECAD model for KD700B1/4
Davies Molding, LLC
KNOB KNURLED #10-32 PHENOLIC
Need more? Email Us
ECAD model for 2730
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
ECAD model for KB700A1/4
Elesa USA Corporation
Knurled, Straight Knob Shaft with Numbers on Skirt Black, Gray
Need more? Email Us
ECAD model for 30416
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
ECAD model for 8000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention