EN
  • EN
  • DE
Part No 1108
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB TWO-SHOT 12MM DIA 15MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Fluted
Height 0.570" (14.48mm)
Indicator Line on Top and Side
Material Thermoplastic
Color Black, White
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536705-1108
Ultra Librarian 3D Model Ultra Librarian 1108 CAD Model

Description

N

You May Also Be Interested in

Kilo International
KNOB KNURLED W/SKRT 0.236\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.240\
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH SKIRT 0.253\
Need more? Email Us
Elesa USA Corporation
BT-B, FLUTED KNOBS, BRASS BOSS,
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH W/SKIRT 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $18.2578
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess