EN
  • EN
  • DE
Part No 828
Manufacturer Keystone Electronics
Catalog Terminal Strips and Turret Boards
Description TERM LUG STRIP 8POS 0.375\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Terminal Lug Strip
Terminal Type Terminal Lug, Single End
Number of Positions 8 (6 + 2 Ground)
Pitch 0.375" (9.53mm)
Number of Rows 1
Board Size 3.000" L x 0.375" W x 0.062" H (76.20mm x 9.53mm x 1.57mm)
Material - Board XP Phenolic
Features Standard Strip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636718-828
Ultra Librarian 3D Model Ultra Librarian 828 CAD Model

Description

N

You May Also Be Interested in

835
Keystone Electronics
TERM LUG STRIP 5POS 0.375\
Need more? Email Us
Eaton Bussmann
TERM STRIP 3POS THREADED STUD
Need more? Email Us
817
Keystone Electronics
TERM LUG STRIP 5POS 0.375\
Need more? Email Us
834
Keystone Electronics
TERM LUG STRIP 4POS 0.375\
Need more? Email Us
825
Keystone Electronics
TERM LUG STRIP 7POS 0.375\
Need more? Email Us
809
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us
Eaton Bussmann
JUNCTION BLOCK
Need more? Email Us
812
Keystone Electronics
TERM LUG STRIP 4POS 0.375\
Need more? Email Us
807
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess