EN
  • EN
  • DE
Part No 514
Manufacturer Keystone Electronics
Catalog Handles, Locks, Latches
Description HANDLE ALUMINUM MTG CTR 6"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Handles
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Instrumentation
Height 1.500" (38.10mm)
Length - Center to Center 6.000" (152.40mm)
Thread/Screw/Hole Size #8-32
Material Aluminum
Mounting Type Screw Holes, Back
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 853296-514
Ultra Librarian 3D Model Ultra Librarian 514 CAD Model

Description

The 853296-514 is an instrumentation handle designed for use in boxes, enclosures, and racks manufactured by Keystone Electronics.

  • Material: Aluminum
  • Height: 1.500 inches (38.10mm)
  • Length: 6.000 inches (152.40mm) center to center
  • Features: Screw holes
  • Thread/Screw/Hole Size: #8-32
  • Compliance: RoHS compliant
  • Packaging: Bulk packaging

You May Also Be Interested in

Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
M.443-CH, BRIDGE HANDLES, POLYAM
Need more? Email Us
RAF Electronic Hardware
HANDLE ALUMINUM MTG CTR 0.748" / Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Keystone Electronics
HANDLE ALUMINUM MTG CTR 3"
Lowest to $61.1757
Elesa USA Corporation
IR.612, FOLD-AWAY HANDLES, FOLD-
Need more? Email Us
RAF Electronic Hardware
Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Davies Molding, LLC
HANDLE STEEL MTG CTR 1.26" / Instrumentation Handle Steel Screw Holes, Back
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess