EN
  • EN
  • DE

923835-RD-C

Part No 923835-RD-C
Manufacturer 3M
Catalog Test and Measurement—Test Points
Description MINI PROBE-IT RED SLDR 2 PKG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mini
Hook Type Hook
Features Push Button Style
Length 2.190" (55.63mm)
Termination Solder
Color Red
Quantity 2 Pieces
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507522-923835-RD-C
Ultra Librarian 3D Model Ultra Librarian 923835-RD-C CAD Model

Description

N

You May Also Be Interested in

3M
TEST CLIP DIP 40 (2 X 20)
Need more? Email Us
3M
TEST CLIP DIP 40 (2 X 20)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE YELLOW
Lowest to $0.4846
3M
MICRO PROBE-IT RED SOLDER
Need more? Email Us
3M
TEST CLIP SOIC 8 (2 X 4)
Need more? Email Us
3M
TEST CLIP DIP 8 (2 X 4)
Need more? Email Us
3M
TEST CLIP DIP 16 (2 X 8)
Need more? Email Us
Harwin Inc.
PC TEST POINT NATURAL
Need more? Email Us
3M
TEST CLIP DIP 20 (2 X 10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess