Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Nuts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Hex
Thread Size 1/4"-28
Width 0.430" (10.92mm)
Material Steel
Plating Zinc
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.16.0085
Win Source Part Number 856122-4713
Ultra Librarian 3D Model Ultra Librarian 4713 CAD Model

Description

The 856122-4713 is a hex nut designed for secure and reliable fastening.

  • Type: Hex Nut
  • Plating: Zinc
  • Width: 0.430" (10.92mm)
  • Thread Size: 1/4"-28
  • Package Quantity: 100 pieces
  • Material: Steel
  • Manufacturer: Keystone Electronics
  • Product Status: Active

You May Also Be Interested in

Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG
Broadcom Limited
HIGH PERFORMANCE VDSL GATEWAY/
Lowest to $45.5464
ECAD model for BCM63138ZKFSBG
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
ECAD model for DMVA2ZCED
Bourns Inc.
TVS DIODE
Need more? Email Us
ECAD model for CDSOD523-T05
Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention