Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SR
Type Snap Rivet
Rivet Diameter 0.079" (2.01mm)
Rivet Length 0.094" (2.39mm) 3/32"
Head Diameter 0.165" (4.19mm)
Head Height 0.047" (1.19mm) 3/64"
Hole Diameter 0.085" (2.16mm)
Grip Range 0.024" ~ 0.047" (0.61mm ~ 1.19mm)
Color Black
Material Nylon
Other Names RPC5119,SR-2024BR,SR-2024B,SR2024B,61100250
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275157-SR-2024B
Ultra Librarian 3D Model Ultra Librarian SR-2024B CAD Model

Description

The SR-2024B is a snap rivet manufactured by Essentra Components, series Richco SR.

  • Material: nylon
  • Color: black
  • Rivet Diameter: 0.079" (2.01mm)
  • Rivet Length: 0.094" (2.39mm) 3/32"
  • Head Diameter: 0.165" (4.19mm)
  • Head Height: 0.047" (1.19mm) 3/64"
  • Hole Diameter: 0.085" (2.16mm)
  • Grip Range: 0.024" ~ 0.047" (0.61mm ~ 1.19mm)
  • Category: hardware, fasteners, accessories>rivets
  • Standard Package: 1,000
  • MSL Level: not applicable
  • REACH Status: unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Keystone Electronics
MOUNTING BUTTON 0.156" NYLON BLK
Need more? Email Us
ECAD model for 3302
23
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
ECAD model for 23
Essentra Components
Need more? Email Us
ECAD model for SLP100-221-01
Essentra Components
Need more? Email Us
ECAD model for SRHR-3045
Essentra Components
Need more? Email Us
ECAD model for SRHV0-3560
Essentra Components
Need more? Email Us
ECAD model for SRHR-4070
Essentra Components
Need more? Email Us
ECAD model for SRCS-4090B
Essentra Components
Need more? Email Us
ECAD model for SLP-1-177-01
Essentra Components
Need more? Email Us
ECAD model for SR-5065W

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention