EN
  • EN
  • DE
Part No 100
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATT CONTACT CLIP AA SOLDER LUG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Type, Function Cylindrical, Clip
Style Contact Clip
Battery Cell Size AA
Number of Cells 1
Mounting Type Chassis Mount
Termination Style Solder Lug
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536718-100
Ultra Librarian 3D Model Ultra Librarian 100 CAD Model

Description

N

You May Also Be Interested in

69
Keystone Electronics
BATTERY HOLDER CLIP AA 2 CELL
Need more? Email Us
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 2 CELL PC PIN
Need more? Email Us
830
Adafruit Industries LLC
BATTERY HOLDER AA 4 CELL LEADS
Need more? Email Us
Bulgin
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER AA SOLDER LUG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess