EN
  • EN
  • DE

T520Y477M006AE025

Part No T520Y477M006AE025
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195959-T520Y477M006AE025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520Y477M006AE025 CAD Model

Description

The Kemet T520Y477M006AE025 is a high-performance solid electrolytic capacitor designed for demanding applications. As part of the T520 series, it leverages tantalum pentoxide (Ta2O5) as the dielectric material in combination with a conductive polymer cathode. This construction yields a component with exceptionally low ESR (Equivalent Series Resistance) and high ripple current handling capabilities, making it suitable for use in circuits where minimizing power loss and maximizing efficiency are crucial.

Applications:

  • Power supply filtering in servers
  • Decoupling capacitors in microprocessor circuits
  • DC-DC conversion in automotive electronics
  • Bulk capacitance in telecom infrastructure
  • Point-of-Load (POL) converters

Features:

  • Tantalum Polymer Construction
  • Ultra-Low ESR
  • High Ripple Current Capability
  • Stable Performance with Temperature Variations
  • Small Footprint
  • RoHS Compliant and Halogen-Free

Benefits:

  • Improved overall efficiency in power circuits
  • Reduced voltage ripple and noise
  • Increased reliability under high-stress conditions
  • Consistent performance over a wide operating temperature range
  • Smaller board space requirements
  • Environmentally responsible

Specifications:

The T520Y477M006AE025 capacitor has a capacitance value of 470µF (microfarads) with a tolerance of ±20%. The rated voltage is 6.3V DC. The ESR is remarkably low, typically around 25 mOhms, enabling it to handle high ripple currents effectively. It is designed for an operating temperature range of -55°C to +105°C. The case size is designated as 'Y', which refers to a specific EIA standard size. The 'AE025' suffix likely indicates specific ESR and ripple current performance characteristics within the T520 series, according to the Kemet datasheet. This device features a molded case for superior mechanical protection and environmental resilience, along with surface mount terminations optimized for automated assembly processes.

You May Also Be Interested in

Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess