The Kemet T520Y337M006AE040 is a surface-mountable, solid electrolytic capacitor. It belongs to the T520 series and utilizes Polymer Hermetic Aluminum technology. This capacitor is designed for applications requiring high reliability and stable performance.
Applications
- Power management systems
- Decoupling and filtering in high-frequency circuits
- Solid State Drives (SSDs)
- DC-DC converters
- High-performance computing
- Telecommunications equipment
Features
- Polymer Hermetic Aluminum construction
- Surface mount technology (SMT)
- Low ESR (Equivalent Series Resistance)
- High ripple current capability
- High volumetric efficiency
- Stable capacitance over temperature and voltage
- RoHS Compliant
Benefits
- Enhanced circuit performance due to low ESR
- Extended operational life resulting from stable capacitance
- Reduced board space due to high volumetric efficiency
- Increased reliability in harsh environments because of robust hermetic seal
- Ease of assembly through standard surface mount techniques
- Environmentally friendly due to RoHS compliance
Additional Details
The T520Y337M006AE040 offers a capacitance of 330µF (microfarads) with a tolerance of ±20%. The voltage rating is 6.3V (volts). Its notably low ESR contributes to its high-performance characteristics. The operating temperature range is typically -55°C to +125°C. The suffix 'AE040' often refers to specific packaging or performance characteristics; consult the Kemet datasheet for precise electrical characteristics, dimensions, and performance specifications. Polymer capacitors such as this one provide improved performance compared to traditional electrolytic capacitors, especially in applications where ripple current and ESR are crucial. The low ESR minimizes heat generation within the capacitor, thus prolonging lifespan and enhancing reliability. The series provides specific advantages in demanding designs, offering better performance and greater longevity.