The Kemet T520X477M006AE040 is a surface-mountable solid electrolytic capacitor utilizing Polymer Hermetic Aluminum technology and is a member of the T520 series. It is crafted for high-performance applications requiring stable and reliable performance.
Applications
- Power management circuits in electronic devices
- Decoupling and filtering in high-frequency circuits
- Solid-state drives (SSDs)
- DC-DC converters
- High-end computing systems
- Telecommunications infrastructure
Features
- Polymer Hermetic Aluminum construction
- Surface mount technology (SMT)
- Low ESR (Equivalent Series Resistance)
- High ripple current capability
- High volumetric efficiency
- Stable capacitance over a wide range of temperatures and voltages
- RoHS compliant, meeting environmental standards
Benefits
- Improved circuit performance due to its low ESR
- Extended operational lifespan resulting from its stable capacitance
- Reduced board space requirements thanks to its high volumetric efficiency
- Increased reliability in harsh operating environments due to its robust hermetic seal
- Simplified assembly with standard surface mount techniques
- Environmentally responsible due to RoHS compliance
Additional Details
The T520X477M006AE040 has a capacitance of 470µF (microfarads) with a tolerance of ±20%. Its voltage rating is 6.3V (volts). With an exceptionally low ESR, it is capable of delivering enhanced performance. Its operating temperature range is from -55°C to +125°C. The suffix 'AE040' often designates specific packaging or performance characteristics. For accurate electrical characteristics, dimensions, and performance specifics, refer to the official Kemet datasheet. Its compact size and construction provide an extended life in high-ripple current environments. The package adheres to standard EIA specifications for surface mount components. Polymer capacitors like the T520X477M006AE040 are superior to traditional electrolytic capacitors due to their low ESR and high ripple current handling capabilities.