The Kemet T520X337M010AE025 is a Polymer Hermetic Aluminum electrolytic capacitor designed for surface mounting. Part of the T520 series, it's engineered for high-performance applications requiring stability and long life.
Applications
- Power management units in various electronic devices
- Decoupling in microprocessor-based systems
- Filtering in sensitive analog circuits
- Solid-state drives (SSDs)
- High-frequency switching power supplies
- Networking equipment
Features
- Polymer Hermetic Aluminum construction
- Surface mount technology (SMT)
- Very low ESR (Equivalent Series Resistance)
- High ripple current handling capability
- High volumetric efficiency
- Stable capacitance over temperature and voltage
- RoHS compliant
Benefits
- Improved power efficiency due to minimal energy loss from low ESR
- Extended service life because of stable performance characteristics
- Space saving design attributed to high volumetric efficiency
- Enhanced reliability in extreme environmental conditions
- Simplified assembly with surface mount compatibility
- Environmentally friendly due to RoHS compliance
Additional Details
The T520X337M010AE025 has a capacitance value of 330µF (microfarads) with a ±20% tolerance. It's rated for a voltage of 10V (volts). The ESR is exceptionally low, leading to efficient operation and reduced heat generation. Its operational temperature range extends from -55°C to +125°C. 'AE025' likely indicates specific performance or packaging options; consult the Kemet datasheet for full specifications. The part is designed to withstand high-frequency applications with low losses. It's built for reliability in harsh conditions. This capacitor utilizes hermetic sealing techniques to prevent degradation from moisture and contaminants. This capacitor series benefits from stable electrical parameters. Polymer capacitors such as T520X337M010AE025 have lower ESR compared to traditional electrolytic capacitors, leading to increased performance in power filtering and decoupling applications.