The T520X108M2R5AE010 is a surface-mount solid electrolytic capacitor belonging to KEMET's T520 series. This capacitor is specifically designed for applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of temperatures and frequencies. It is commonly employed in power management, decoupling, and filtering within electronic circuits.
Applications:
- DC-DC converters
- Power supplies
- Filtering in high-frequency circuits
- Decoupling in digital circuits
- Voltage regulation circuits
Features:
- High Capacitance: 1000μF
- Low ESR (Equivalent Series Resistance): 10 mΩ
- Rated Voltage: 2.5V DC
- Case Size: X case
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
- Surface Mount Technology (SMT)
- Polymer Cathode Technology
Benefits:
- Enhanced circuit stability, thanks to its very low ESR.
- Extended operational lifespan, owing to its solid electrolytic construction.
- Efficient reduction of voltage ripple within power supply applications.
- Highly effective decoupling of high-frequency noise.
- Smaller footprint relative to conventional electrolytic capacitors.
- High volumetric efficiency, providing a large capacitance within a small volume.
- Excellent capacitance retention across high frequencies and temperatures, ensuring stable and reliable performance.
Additional Details:
The T520X108M2R5AE010 utilizes a polymer cathode, which offers a lower ESR and improved performance compared to traditional MnO2 cathode capacitors. The 'X' case size is larger, allowing for higher capacitance values. Its wide operating temperature range makes it suitable for use in demanding environmental conditions. This capacitor is designed to withstand reflow soldering processes, simplifying its integration into automated manufacturing lines. It's especially well-suited for applications where high capacitance, low ESR, and long-term reliability are essential.