EN
  • EN
  • DE

T520V336M016AE045

Part No T520V336M016AE045
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195897-T520V336M016AE045
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520V336M016AE045 CAD Model

Description

The Kemet T520V336M016AE045 is a solid electrolytic capacitor designed for high-performance applications. Part of the T520 series, it is characterized by its high capacitance, low Equivalent Series Resistance (ESR), and stable performance across a broad range of temperatures and frequencies. The use of a tantalum polymer cathode in the T520 series ensures enhanced reliability and superior electrical characteristics compared to traditional tantalum capacitors that employ manganese dioxide cathodes.

Applications:

  • Power Regulation: Used in DC-DC converters and voltage regulators to provide stable and efficient power.
  • Decoupling: Provides effective high-frequency decoupling in digital circuits, maintaining a stable power supply voltage.
  • Handheld Devices: Integrated into smartphones, tablets, and other portable devices due to their compact size and high performance.
  • Industrial Automation: Employed in industrial control systems, ensuring reliable operation in harsh environments.
  • Automotive Systems: Used in various automotive applications, including engine control and infotainment systems.

Features:

  • Low ESR: Minimizes power dissipation, enhancing circuit efficiency.
  • Stable Capacitance: Offers consistent performance under varying temperature and frequency conditions.
  • Tantalum Polymer Cathode: Enhances device reliability and reduces potential failure modes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Surface Mount Technology: Facilitates efficient and automated assembly processes.

Benefits:

  • Improved Circuit Reliability: Low ESR and stable capacitance ensure efficient and dependable operation.
  • Extended Lifespan: The tantalum polymer cathode enhances reliability, contributing to an extended operational life.
  • Energy Efficiency: Minimizes power dissipation due to the low ESR, reducing overall energy consumption.
  • Simplified Manufacturing: The surface mount design enables automated assembly, lowering manufacturing costs.
  • Environmental Responsibility: Adherence to RoHS standards ensures compliance with environmental regulations.

Additional Details:

The T520V336M016AE045 has a capacitance of 33µF and a voltage rating of 16V. It features an ESR of 45 mOhms. The operating temperature ranges from -55°C to +105°C. This component is designed for reflow soldering and is supplied on tape and reel for automated assembly.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess