EN
  • EN
  • DE

T520D476M016AE070

Part No T520D476M016AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195813-T520D476M016AE070
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520D476M016AE070 CAD Model

Description

The KEMET T520 series is a family of high-reliability, solid electrolytic capacitors specifically designed for applications where stable electrical performance and extended operational life are critical. The T520D476M016AE070 is a tantalum polymer capacitor offering a capacitance of 47µF and a voltage rating of 16V. Its surface mount (SMD) design makes it ideal for automated assembly processes and high-density circuit board layouts.

Applications:

  • Power Management Circuits: Provides stable capacitance for filtering and energy storage within power supplies, voltage regulators, and related circuits.
  • DC-DC Converters: Smooths output voltage and reduces ripple, thereby improving the efficiency and performance of DC-DC converters.
  • Industrial Control Systems: Ensures reliable and consistent operation in demanding industrial environments where extended lifespan and stable performance are essential.
  • Telecommunications Equipment: Used for filtering and decoupling in sensitive circuits within telecommunications infrastructure.
  • Automotive Electronics: Offers robust performance and reliability in automotive applications, where components must withstand harsh environmental conditions.

Features:

  • Tantalum Polymer Electrode: Provides superior stability and reliability when compared to traditional tantalum capacitors.
  • Surface Mount Design: Simplifies automated assembly and supports the creation of compact, high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation, which results in improved circuit efficiency and reduced heat generation.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR values across a broad range of temperatures and frequencies.
  • RoHS Compliant: Adheres to environmental regulations, ensuring that the component is free from hazardous substances.

Benefits:

  • Increased Reliability: The tantalum polymer construction extends operational lifespan and enhances stability, thus reducing the risk of component failure.
  • Improved Circuit Efficiency: Low ESR minimizes power losses, resulting in higher efficiency and reduced heat generation within the circuit.
  • Reduced Board Space: The SMD design enables the creation of compact circuit board layouts, optimizing space utilization.
  • Simplified Assembly: Surface mount compatibility simplifies the assembly process, lowering manufacturing costs and time.
  • Consistent Performance: Stable electrical characteristics ensure reliable and predictable circuit operation under diverse operating conditions.

The T520D476M016AE070 has a capacitance tolerance of ±20%. It is designed to operate reliably over a wide temperature range, typically from -55°C to +125°C, making it suitable for use in demanding environmental conditions. Its low ESR characteristic is particularly beneficial in applications where minimizing ripple current is critical. The component is typically supplied in tape and reel packaging to facilitate automated assembly processes.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess