EN
  • EN
  • DE

T520V107M006AE012

Part No T520V107M006AE012
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195873-T520V107M006AE012
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520V107M006AE012 CAD Model

Description

The T520V107M006AE012 is a solid electrolytic capacitor belonging to Kemet's T520 series, renowned for its high-performance characteristics. Utilizing tantalum polymer technology, this capacitor is engineered for applications demanding a combination of high capacitance, low equivalent series resistance (ESR), and consistent operation across diverse temperature and frequency ranges. Its construction prioritizes reliability and efficient space utilization.

Applications

  • Power supplies for electronic devices
  • DC-DC converters in portable equipment
  • Filtering circuits in high-speed digital systems
  • Bulk capacitance in embedded controllers
  • Applications requiring stable performance under ripple current conditions

Features

  • Tantalum polymer cathode
  • Low ESR for efficient performance
  • Excellent capacitance stability over frequency
  • Consistent performance across the operating temperature range
  • RoHS compliant, meeting environmental standards
  • High volumetric efficiency, maximizing space utilization

Benefits

  • Enhanced circuit performance due to the low ESR, leading to efficient power delivery and minimal heat generation.
  • Reduced PCB footprint through high volumetric efficiency.
  • Increased reliability and extended service life stemming from its stable performance across various operating conditions.
  • Compliance with environmental regulations promoting responsible manufacturing.
  • Reduced voltage derating needs.

Additional Details

The T520V107M006AE012 offers a capacitance of 100µF (microfarads) with a tolerance of ±20%. It is rated for a voltage of 6.3V DC. The ESR is exceptionally low, typically measured in single-digit milliohms, which significantly enhances its performance in high-frequency applications. It operates reliably within a temperature range of -55°C to +105°C. The capacitor is packaged for surface mounting, facilitating automated assembly. The robust design of this series makes it suitable for demanding environments, including those with high humidity and vibration. This component is an excellent choice where minimal board space and superior performance are paramount.

You May Also Be Interested in

Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess