The T520U157M006AE055 is a high-performance solid electrolytic capacitor from Kemet, belonging to the T520 series. This capacitor is specifically engineered for applications that require a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of temperatures and frequencies. It boasts superior characteristics compared to traditional tantalum capacitors, making it well-suited for use in power management, filtering, and decoupling circuits.
Applications
- Power management circuits
- Filtering applications
- Decoupling applications
- DC-DC converters
- High-frequency power supplies
- Data storage devices
- Mobile devices
- Industrial control systems
Features
- High Capacitance: 150µF (Microfarads)
- Low ESR: 55 mΩ (Milliohms)
- Voltage Rating: 6.3V DC
- Operating Temperature Range: -55°C to +125°C
- Solid Electrolyte: Polymer Tantalum
- RoHS Compliant
- Surface Mount Technology (SMT)
Benefits
- Improved power efficiency due to its low ESR
- Stable performance across a wide temperature range
- Long operational life thanks to the solid polymer electrolyte
- Reduced component count because of its high capacitance
- Reliable operation in demanding applications
- Environmentally friendly due to RoHS compliance
Additional Details
The T520U157M006AE055 capacitor employs a solid polymer tantalum electrolyte, providing excellent stability and a long operational life. Its surface mount design simplifies assembly and reduces board space requirements. The low ESR characteristic is especially beneficial in power management applications, where it minimizes power losses and enhances overall efficiency. The capacitor is housed in a standard EIA (Electronic Industries Alliance) case size, ensuring compatibility with automated assembly equipment. Its robust construction guarantees reliable performance even in harsh environments. The component is delivered in tape and reel packaging for automated assembly.
Kemet's T520 series is renowned for its superior performance and reliability. This particular part number, T520U157M006AE055, is optimized for applications that demand a combination of high capacitance and low ESR. It's a popular choice for designers seeking a high-performance capacitor for their demanding application needs. The 'U' designates a specific case size, and '006' indicates a 6.3V voltage rating.