EN
  • EN
  • DE

DSPIC33EP512MC502-I/SP

Part No DSPIC33EP512MC502-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 28SPDIP / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33EP512MC502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1322416-DSPIC33EP512MC502-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MC502-I/SP CAD Model

Description

dSPIC33EP512MC502-I/SP Microcontroller

The dSPIC33EP512MC502-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the performance of a digital signal processor. This hybrid device is ideal for applications that require advanced control algorithms and high-speed computation, such as motor control, power conversion, and sensor processing.

Key Features

  • Enhanced Processing Power: The dSPIC33EP512MC502-I/SP is equipped with a 70 MIPS (Million Instructions Per Second) dsPIC® DSC core, providing ample computational bandwidth for complex algorithms and real-time processing.
  • Large Memory: It boasts 512 KB of flash memory and 48 KB of RAM, ensuring sufficient space for application code and data storage.
  • Robust Peripheral Set: A comprehensive set of peripherals is included, such as high-resolution PWM, ADCs, and multiple communication interfaces (UART, SPI, I²C, CAN).
  • Dual Partition Flash: The device features Live Update Flash capability, allowing for firmware updates with zero downtime.
  • Advanced Motor Control: With dedicated motor control PWMs and a high-speed ADC, the dSPIC33EP512MC502-I/SP is tailored for precise motor control applications.
  • Flexible Interface Options: Multiple serial interfaces are supported, enabling easy integration with a variety of external devices and systems.
  • Extended Temperature Range: The industrial-grade version operates reliably across a temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: The device is available in a 28-pin SPDIP package, compatible with standard PCB layouts.

Applications

The dSPIC33EP512MC502-I/SP is versatile and can be used in a wide range of applications, including:

  • Industrial Automation and Control Systems
  • Automotive and Transportation
  • Power Supply and Power Management
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

With its combination of power, flexibility, and robustness, the dSPIC33EP512MC502-I/SP from Microchip Technology is an excellent choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1827 $60.4713
45+ $2.6116 $117.5220
69+ $2.5299 $174.5631
95+ $2.4483 $232.5885
123+ $2.3667 $291.1041
164+ $2.1219 $347.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess