EN
  • EN
  • DE

T520U157M006AE045

Part No T520U157M006AE045
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195861-T520U157M006AE045
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520U157M006AE045 CAD Model

Description

The T520U157M006AE045 is a high-performance solid electrolytic capacitor from Kemet's T520 series, designed for demanding applications that require a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of temperatures and frequencies. It offers enhanced characteristics compared to traditional tantalum capacitors, making it suitable for power management, filtering, and decoupling circuits.

Applications

  • Power management circuits
  • Filtering applications
  • Decoupling applications
  • DC-DC converters
  • High-frequency power supplies
  • Data storage devices
  • Mobile devices
  • Industrial control systems

Features

  • High Capacitance: 150µF (Microfarads)
  • Low ESR: 45 mΩ (Milliohms)
  • Voltage Rating: 6.3V DC
  • Operating Temperature Range: -55°C to +125°C
  • Solid Electrolyte: Polymer Tantalum
  • RoHS Compliant
  • Surface Mount Technology (SMT)

Benefits

  • Improved power efficiency due to its low ESR
  • Stable performance over a wide temperature range
  • Long operational life due to the solid polymer electrolyte
  • Reduced component count thanks to its high capacitance
  • Reliable operation in demanding applications
  • Environmentally friendly due to RoHS compliance

Additional Details

The T520U157M006AE045 capacitor uses a solid polymer tantalum electrolyte, providing excellent stability and a long operational life. The surface mount design simplifies assembly and reduces board space. The low ESR characteristic is particularly beneficial in power management applications, minimizing power losses and improving overall efficiency. It is housed in a standard EIA (Electronic Industries Alliance) case size, ensuring compatibility with automated assembly equipment. Its robust construction ensures reliable performance, even in harsh environments. The part is shipped in tape and reel packaging for automated assembly.

The T520 series from Kemet is known for its superior performance and reliability. This specific part number, T520U157M006AE045, is optimized for applications requiring a blend of high capacitance and low ESR. It's a common choice for designers seeking a high-performance capacitor for demanding applications. The 'U' designates a specific case size, and '006' indicates a 6.3V voltage rating. The ESR value of 45 mΩ is a key characteristic for power-sensitive applications.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess