EN
  • EN
  • DE

T520D687M003AE040

Part No T520D687M003AE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195821-T520D687M003AE040
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520D687M003AE040 CAD Model

Description

The T520D687M003AE040 is a surface-mount solid electrolytic capacitor from KEMET’s T520 series, renowned for its high performance and reliability. Featuring a tantalum anode and a conductive polymer cathode, this capacitor provides excellent volumetric efficiency, very low ESR (Equivalent Series Resistance), and stable electrical characteristics across a wide range of temperatures and frequencies. Its robust design ensures consistent and dependable performance in demanding applications.

Applications

  • DC-DC Converters: Used as input and output capacitors in DC-DC converters to minimize voltage ripple and noise, thus improving overall efficiency.
  • Power Management Units (PMUs): Integrated into PMUs for energy storage and filtering, ensuring a stable power supply to critical components.
  • High-Frequency Switching Circuits: Suited for use in high-frequency switching applications owing to its low ESR and ESL (Equivalent Series Inductance), reducing power losses.
  • Solid State Drives (SSDs): Employed in SSDs for power decoupling and filtering, ensuring stable operation and maintaining data integrity.
  • Telecommunications Equipment: Deployed in telecom infrastructure such as base stations and routers for signal conditioning and power supply smoothing.

Features

  • Tantalum Anode: Offers high capacitance stability and excellent volumetric efficiency.
  • Conductive Polymer Cathode: Provides ultra-low ESR, enabling high-frequency performance and minimizing heat generation.
  • Surface Mount Technology (SMT): Designed for automated assembly, facilitating high-density circuit board layouts.
  • RoHS Compliance: Complies with RoHS directives, ensuring environmental friendliness by restricting the use of hazardous substances.
  • Wide Operating Temperature Range: Operates reliably between -55°C and +125°C, making it suitable for harsh environmental conditions.
  • High Ripple Current Capability: Capable of handling high ripple currents without significant performance degradation.

Benefits

  • Improved Circuit Efficiency: Low ESR minimizes power losses, enhancing the overall efficiency of the circuit.
  • Enhanced Reliability: Stable electrical characteristics ensure consistent and reliable performance over time and temperature.
  • Reduced Component Count: High capacitance and voltage ratings allow for the use of fewer components to achieve the desired performance.
  • Compact Design: Small form factor enables high-density circuit board layouts, saving valuable space and reducing system size.
  • Long Service Life: Robust construction and advanced materials contribute to a long and reliable operational life.

Additional Details

The T520D687M003AE040 features a capacitance of 680µF, a voltage rating of 3V, and a tolerance of ±20%. Its very low ESR contributes to its exceptional performance in demanding applications. The capacitor comes in a standard EIA case size, facilitating easy integration into various circuit designs. Its construction provides resistance to mechanical shock and vibration, further enhancing its suitability for use in challenging environments. This capacitor is commonly used in applications where consistent and reliable performance is essential, such as in industrial control systems, automotive electronics, and high-end consumer electronics.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess