EN
  • EN
  • DE

T510X227M016ATE040

Part No T510X227M016ATE040
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 220UF 16V 20% 2917 / Cap Tant Solid 220uF 16V X CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.04 Ohm 125°C Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Series T510
Packaging Reel package
Capacitance 220μF
Tolerance ±20%
Voltage Rating DC 16V
Type Molded
ESR (Equivalent Series Resistance) 40 mOhm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 2917 (7343 Metric)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Manufacturer Size Code X
Features General
Win Source Part Number 796126-T510X227M016ATE040
Popularity Medium
Supply and Demand Status Balance
Family Name T510
Introduction Date September 26, 2011
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian T510X227M016ATE040 CAD Model

Description

The T510X227M016ATE040 is a high-performance solid electrolytic capacitor from Kemet's T510 series. This capacitor is designed to provide stable capacitance and low equivalent series resistance (ESR) for demanding applications. It is commonly used in power management circuits, DC-DC converters, and other high-frequency applications where efficiency and reliability are critical.

Applications

  • Power management circuits
  • DC-DC converters
  • High-frequency switching power supplies
  • Filtering in high-speed digital circuits
  • Bypass applications

Features

  • Low ESR (Equivalent Series Resistance)
  • Stable capacitance over temperature and voltage
  • High ripple current capability
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits due to low ESR, reducing power losses.
  • Consistent performance under varying operating conditions.
  • Enhanced stability in high-frequency applications due to stable capacitance.
  • Easy integration into automated assembly processes.
  • Compliance with environmental regulations.

Additional Details

The T510X227M016ATE040 has a capacitance of 220µF with a tolerance of ±20%. Its rated voltage is 16V. The low ESR, typically around 40 mΩ (ATE040 likely specifies the ESR rating), enables it to handle high ripple currents without significant heating. This capacitor is designed for operation over a wide temperature range. The T510 series is known for its robust construction and long operational life. Its surface mount design facilitates efficient assembly and minimizes board space. The combination of low ESR and stable capacitance makes it an ideal choice for demanding power management applications.

You May Also Be Interested in

Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess