The Kemet T495X686K020AS is a surface-mount solid tantalum capacitor designed for demanding applications requiring high reliability and stable performance. It features a robust construction and is suitable for use in various electronic circuits.
Applications
- Power supplies
- DC-DC converters
- Filtering circuits
- Bypass capacitors
- Coupling capacitors
Features
- Solid tantalum capacitor
- Surface-mount package
- High reliability
- Stable performance over temperature and voltage
- Low ESR (Equivalent Series Resistance)
- RoHS compliant
Benefits
- Long lifespan in harsh environments
- Reduced circuit noise
- Improved power efficiency
- Easy to assemble on PCBs
- Environmentally friendly
Technical Specifications
The T495X686K020AS has a capacitance of 68 µF and a voltage rating of 20V. It has a tolerance of ±10%. The operating temperature range is typically between -55°C and +125°C. The ESR value is specified in the Kemet datasheet. The case size is commonly an SMD (Surface Mount Device) X case. The ripple current rating and leakage current are important parameters for specific applications. The capacitor is RoHS compliant, confirming it meets environmental regulations.