Maxim Integrated MAX706SESA.TG068 - Microprocessor Supervisory Circuit
The MAX706SESA.TG068 from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This essential component is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard for applications requiring consistent operation and data preservation.
Key Features:
- Voltage Monitoring: The device offers precision monitoring of +5V, +3.3V, and other voltage options, ensuring that the system operates within safe voltage thresholds.
- Power-On Reset Control: Upon power-up, the MAX706SESA.TG068 generates a reset signal to the µP, keeping it in reset mode until conditions stabilize, thus preventing code execution errors.
- Manual Reset: A manual reset feature allows for an external trigger to initiate a system reset, providing an additional layer of control for system maintenance or troubleshooting.
- Watchdog Timer: An integrated watchdog timer helps prevent system failure by resetting the µP if it fails to strobe within a preset timeout period, indicating a potential system hang or malfunction.
- Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-operated systems.
- Compact Package: The MAX706SESA.TG068 is available in an 8-pin SO package, allowing for efficient use of PCB space.
Applications:
- Computers and Servers
- Embedded Systems
- Industrial Controllers
- Portable/Battery-Powered Equipment
- Networking Equipment
The MAX706SESA.TG068 is a testament to Maxim Integrated's dedication to providing robust and dependable solutions for digital system management. Its combination of features ensures that it is an ideal choice for designers looking to enhance system reliability and prevent data corruption across a wide range of applications.