EN
  • EN
  • DE

T495X477M010ZTE100Z

Part No T495X477M010ZTE100Z
Manufacturer Kemet
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
Win Source Part Number 757068-T495X477M010ZTE100Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T495X477M010ZTE100Z CAD Model

Description

The T495X477M010ZTE100Z is a tantalum capacitor manufactured by Kemet. This capacitor is designed for high-performance applications requiring stable capacitance and low equivalent series resistance (ESR). It is commonly used in power supplies, filtering circuits, and decoupling applications.

Applications

  • Power Supplies: Used for input and output filtering in power supplies.
  • Decoupling: Decouples noise in digital circuits to ensure stable operation.
  • Filtering: Filters unwanted signals in analog and digital circuits.
  • Timing Circuits: Provides timing functions in various electronic circuits.
  • Energy Storage: Stores electrical energy for backup power and other applications.

Features

  • Capacitance: 470µF capacitance value.
  • Voltage Rating: 10V rated voltage.
  • Low ESR: Minimizes power loss and improves circuit efficiency.
  • High Ripple Current Capability: Handles high ripple currents without overheating.
  • Surface Mount Package: Allows for automated assembly and compact designs.

Benefits

  • Stable Capacitance: Provides consistent performance over temperature and voltage variations.
  • Efficient Power Management: Low ESR reduces power loss and improves efficiency.
  • Reliable Operation: Designed for robust and dependable performance.
  • Compact Design: Saves space on circuit boards.
  • Long Lifespan: Ensures long-term reliability in demanding applications.

Additional Details

The T495X477M010ZTE100Z is available in a molded surface-mount package. It complies with RoHS environmental standards. The device should be mounted according to the manufacturer's recommendations to ensure proper heat dissipation. Detailed specifications, including ESR values and temperature characteristics, can be found in the Kemet datasheet.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess