The T495X226M035AS7224 is a solid tantalum surface mount capacitor manufactured by Kemet. It belongs to the T495 series, known for its robust design and reliable performance in general-purpose applications. The capacitor is designed to provide stable capacitance and low ESR (Equivalent Series Resistance) characteristics.
Applications:
- Power management circuits
- Decoupling in digital circuits
- Filtering in analog circuits
- DC-DC converters
- Industrial control systems
Features:
- Surface Mount Device (SMD)
- Solid Tantalum construction
- Low ESR (Equivalent Series Resistance)
- High Capacitance Stability
- Operating temperature range: -55°C to +125°C
- RoHS Compliant
- Meets EIA standard 535BAAC
Benefits:
- Provides stable and reliable performance in a variety of applications.
- Reduces board space due to its surface mount design.
- Offers long operational life thanks to its solid tantalum construction.
- Low ESR improves circuit efficiency and reduces power dissipation.
- Ensures consistent performance over a wide temperature range.
- Facilitates effective decoupling, minimizing noise and voltage ripple.
Additional Details:
The T495X226M035AS7224 has a capacitance of 22µF with a tolerance of ±20%. The voltage rating is 35V DC. The case size is X. The ESR value is specified at 0.72 Ohms. These capacitors are frequently employed in high-reliability applications requiring consistent performance over a broad temperature range. They are suitable for automated assembly processes. They are reflow solderable per MIL-STD-202, Method 208.