The T495D107M016AT4860 is a surface mount solid tantalum capacitor manufactured by KEMET as part of their T495 series. This capacitor is engineered for applications requiring a blend of high capacitance, stable performance, and robust reliability. It's particularly suitable for decoupling, filtering, and energy storage in a wide array of electronic devices.
Applications
- Power Supply Filtering
- Decoupling in Digital and Analog Circuits
- Energy Storage in Portable Devices
- Industrial Control Systems
- Telecommunications Equipment
Features
- Surface Mount Device (SMD) for automated assembly
- Solid Tantalum construction for enhanced reliability
- Capacitance of 100µF
- Voltage Rating of 16V DC
- Operating Temperature Range: -55°C to +125°C
- Molded case for protection against environmental factors
- Termination Finish: Matte Tin
Benefits
- High Capacitance in a small package enables efficient energy storage and filtering.
- Stable performance across a wide temperature range ensures consistent operation in diverse environments.
- Surface Mount design reduces assembly time and costs.
- Solid Tantalum construction provides excellent reliability and long life.
- Molded case offers protection against moisture and other environmental factors.
Additional Details
The T495D107M016AT4860 utilizes tantalum pentoxide as its dielectric material, providing stable electrical characteristics over a wide range of operating conditions. The part is designed to be reflow solder compatible for automated assembly processes. It meets industry standards for environmental compliance. The AT4860 code likely indicates a specific testing or manufacturing process variation within the KEMET T495 series.