The T494D226K025AS is a surface mount solid tantalum capacitor belonging to the T494 series from Kemet. Known for ruggedness and reliability in demanding applications, the 'D' case size defines the component's specific dimensions.
Applications
- DC-DC converters
- Power management circuits
- Avionics
- Military applications
- Medical devices
Features
- Surface Mountable
- Solid Tantalum Construction
- High Reliability
- Rugged Design
- Molded Case
- RoHS Compliant
Benefits
- Exceptional stability and performance in harsh environments.
- Long lifespan.
- Reduced size and weight.
- Suitable for automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Additional Details
The T494D226K025AS provides a capacitance of 22µF (microfarads) with a tolerance of ±10%. It is rated for 25V (volts DC). The typical operating temperature range is -55°C to +125°C. Refer to the Kemet datasheet for its specific ESR (Equivalent Series Resistance) value. It utilizes matte tin termination for good solderability. Its rugged design suits mission-critical applications. The D case size features standardized dimensions ensuring compatibility with various PCB layouts and pick-and-place equipment.