EN
  • EN
  • DE

T491X226K025AS

Part No T491X226K025AS
Manufacturer Kemet
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839363-T491X226K025AS
Ultra Librarian 3D Model Ultra Librarian T491X226K025AS CAD Model

Description

The KEMET T491 Series is a range of solid tantalum surface mount capacitors designed for general-purpose applications. The T491X226K025AS is a specific part number within this series, indicating a capacitance of 22µF, a voltage rating of 25V, and a ±10% capacitance tolerance. These capacitors are widely used in various electronic circuits due to their stable electrical performance and small size.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Bypass applications
  • General-purpose applications in commercial and industrial electronics
  • Consumer electronics such as smartphones and tablets

Features

  • Surface mount design for automated assembly
  • Solid tantalum capacitor
  • Small case size (EIA Standard 7343-20)
  • High volumetric efficiency
  • Stable electrical performance
  • RoHS compliant

Benefits

  • Reduces board space due to its compact size
  • Ensures reliable performance in a wide range of operating conditions
  • Suitable for high-density circuit boards
  • Provides stable capacitance over temperature and frequency
  • Easy to integrate into automated manufacturing processes
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The T491X226K025AS capacitor has the following specifications:

  • Capacitance: 22µF
  • Voltage Rating: 25V DC
  • Capacitance Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • ESR (Equivalent Series Resistance): Specified in datasheet (dependent on frequency and temperature)
  • Case Size: 7343-20 (EIA Standard)
  • Termination Finish: Sn (Tin)

The T491X series from KEMET provides a reliable and efficient solution for decoupling, filtering, and bypass applications. Its compact size and stable performance make it suitable for a wide range of electronic devices. The part number T491X226K025AS specifically offers a 22uF capacitance at 25V, making it a great choice for circuits needing those values. Always refer to the datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess