EN
  • EN
  • DE

SS28H-R25080-CH

Part No SS28H-R25080-CH
Manufacturer Kemet
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr KEMET
Series SS
Package Bulk
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 8 mH @ 1 kHz
Current Rating (Max) 2.5A
DC Resistance (DCR) (Max) 160mOhm
Voltage Rating - AC 250V
Temperature Range - Operating -25°C ~ 120°C
Mounting Type Through Hole
Dimension 1.181" L x 1.181" W (30.00mm x 30.00mm)
Height (Max) 0.965" (24.50mm)
Package / Case Vertical, 4 PC Pin
Base Product Number SS28H
Other Names 399-10757,UAL28HR25080CH
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4065
Win Source Part Number 1276743-SS28H-R25080-CH
Ultra Librarian 3D Model Ultra Librarian SS28H-R25080-CH CAD Model

Description

The SS28H-R25080-CH is a common mode choke manufactured by Kemet. It's part of the SS series, designed to suppress common mode noise in various electronic circuits. This particular model is engineered to provide a balance of high common mode impedance and low differential mode impedance, ensuring effective noise filtering without significantly impacting signal integrity.

Applications:

  • Data lines: Filtering common mode noise in data communication lines, such as USB, Ethernet, and other high-speed interfaces.
  • Power lines: Reducing noise and interference in DC power lines to prevent malfunctioning of sensitive components.
  • Signal lines in industrial equipment: Protecting control and measurement signals from electrical noise in industrial automation systems.
  • Automotive electronics: Noise suppression in automotive ECUs, infotainment systems, and other electronic modules.
  • Audio circuits: Preventing unwanted noise from polluting audio signals, improving the quality of sound reproduction.

Features:

  • High common mode impedance: Effectively blocks common mode noise across a broad frequency range.
  • Low differential mode impedance: Minimizes signal distortion and preserves signal integrity.
  • Compact size: Facilitates easy integration into space-constrained PCB layouts.
  • Surface mount design: Suitable for automated assembly processes.
  • RoHS compliant: Meets environmental regulations, restricting the use of hazardous substances.

Benefits:

  • Improved signal quality: Reduces common mode noise, resulting in cleaner and more reliable signals.
  • Enhanced system stability: Prevents noise-induced malfunctions and improves the overall reliability of electronic devices.
  • Reduced EMI emissions: Helps systems comply with electromagnetic compatibility (EMC) standards by suppressing unwanted radiation.
  • Increased equipment lifespan: Protects sensitive components from damage caused by electrical noise and surges.
  • Simplified design: Simplifies PCB layout and reduces the need for additional filtering components.

Specifications: The SS28H-R25080-CH typically features a common mode impedance of around 250 ohms at 100 MHz and a rated current in the range of hundreds of milliamps. The specific voltage rating and operating temperature range can be found in the Kemet datasheet for this product. It is designed for surface mount technology (SMT) assembly, which allows for efficient manufacturing. Consult the official Kemet documentation for detailed electrical characteristics, physical dimensions, and soldering recommendations.

You May Also Be Interested in

TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7059 $59.5298
53+ $2.2203 $117.6759
81+ $2.1510 $174.2310
111+ $2.0815 $231.0465
144+ $2.0122 $289.7568
193+ $1.8040 $348.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess