EN
  • EN
  • DE

SMP253MA4250MTR24

Part No SMP253MA4250MTR24
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KEMET
Series SMP253
Package Tape & Reel (TR),Cut Tape (CT)
Capacitance 2500 pF
Tolerance ±20%
Voltage Rating - AC 250V
Voltage Rating - DC 1500V (1.5kV)
Dielectric Material Paper, Metallized
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case Nonstandard SMD
Dimension 0.500" L x 0.453" W (12.70mm x 11.50mm)
Height - Seated (Max) 0.264" (6.70mm)
Termination Solder Pads
Applications EMI, RFI Suppression
Ratings Y2
Base Product Number SMP253M
Other Names 399-SMP253MA4250MTR24CT,399-SMP253MA4250MTR24TR
Standard Package 600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 1302400-SMP253MA4250MTR24
Ultra Librarian 3D Model Ultra Librarian SMP253MA4250MTR24 CAD Model

Description

The SMP253MA4250MTR24 is a surface mount multilayer ceramic capacitor (MLCC) from Kemet's SMP series. These capacitors are known for their stability and reliability, making them suitable for a wide range of applications.

Applications:

  • Bypass and decoupling applications in electronic circuits.
  • Filtering in power supplies.
  • Smoothing circuits.
  • Timing circuits.
  • High-frequency circuits due to low ESR (Equivalent Series Resistance).
  • Consumer electronics such as smartphones and tablets.
  • Automotive electronics.

Features:

  • Surface Mount Technology (SMT) compatible.
  • Multilayer Ceramic Capacitor (MLCC) construction.
  • Stable capacitance over temperature.
  • Low Equivalent Series Resistance (ESR).
  • High ripple current capability.
  • Small form factor.
  • RoHS compliant.

Benefits:

  • Improved circuit performance due to low ESR.
  • Reduced board space requirements due to small size.
  • Enhanced reliability in demanding environments due to stable capacitance.
  • Simplified assembly process with SMT compatibility.
  • Compliance with environmental regulations (RoHS).

Additional Details:

The specific capacitance and voltage rating for the SMP253MA4250MTR24 can vary, so refer to the official Kemet datasheet for precise values. Generally, SMP series capacitors are available in various capacitance values and voltage ratings to suit different circuit requirements. The '253' likely indicates a capacitance value (consult the datasheet for the exact value in pF). The packaging is typically tape and reel (MTR) for automated assembly. These capacitors are manufactured using barium titanate dielectric material, offering a good balance of performance and cost. The operating temperature range is typically -55°C to +125°C. It is suitable for reflow soldering processes. The termination is usually nickel barrier with tin plating to enhance solderability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us
EPCOS (TDK)
6.8 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
EPCOS (TDK)
6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess