EN
  • EN
  • DE

PME278RC5330MR30

Part No PME278RC5330MR30
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 350687-PME278RC5330MR30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME278RC5330MR30 CAD Model

Description

The PME278RC5330MR30 is a Class X1 metallized paper capacitor from Kemet, designed for interference suppression in applications requiring high safety and reliability. This capacitor is particularly well-suited for demanding environments where adherence to strict safety standards is crucial.

Applications:

  • Across-the-line applications in power supplies and electronic devices.
  • EMI/RFI filtering in industrial equipment.
  • Input filtering for motor drives and inverters.
  • Connection in series with a mains fuse.
  • Noise suppression in various electrical circuits.

Features:

  • Class X1 Safety Approval: Ensures compliance with stringent safety standards for across-the-line applications.
  • Metallized Paper Dielectric: Provides excellent self-healing properties, enhancing reliability and preventing catastrophic failures.
  • High Pulse Handling Capability: Designed to withstand high voltage and current pulses.
  • Flame Retardant Encapsulation: Offers enhanced safety and protection against fire hazards.
  • Excellent self-healing properties: Guarantees long-term reliability.

Benefits:

  • Enhanced Safety: Provides reliable protection against electrical hazards.
  • Long Operational Life: The metallized paper construction and self-healing properties contribute to a long and reliable operating life.
  • Effective EMI Suppression: Reduces electromagnetic interference, improving the performance of electronic devices.
  • Robust Design: Able to withstand harsh environmental conditions and high voltage stresses.
  • Regulatory Compliance: Meets or exceeds industry safety standards for X1 class capacitors.

Additional Details:

The PME278RC5330MR30 has a capacitance of 0.033 µF (microfarads) and a rated voltage of 305 VAC. It is engineered to operate over a wide temperature range. The robust design includes a metallized paper dielectric and a flame-retardant epoxy resin encapsulation. The compact size and robust construction make it easy to integrate into a variety of electronic circuits, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess