EN
  • EN
  • DE

EVAL-ADAU1777Z

Part No EVAL-ADAU1777Z
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description EVAL BOARD FOR ADAU1777 / ADAU1777 CODEC Audio Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Audio
Function CODEC
Utilized IC / Part ADAU1777
Primary Attributes USB Powered or External Supply
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface
Base Product Number ADAU1777
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EVAL-ADAU1777Z-ND,-2735-EVAL-ADAU1777Z,505-EVAL-ADAU1777Z
Standard Package 1
Win Source Part Number 1188793-EVAL-ADAU1777Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAU1777Z CAD Model

Description

EVAL-ADAU1777Z Evaluation Board from Analog Devices Inc.

The EVAL-ADAU1777Z is a comprehensive evaluation board designed to showcase the capabilities of the ADAU1777, a low power, quad ADC and quad DAC codec with an integrated SigmaDSP processor. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this evaluation board is an essential tool for engineers and developers who are looking to explore the features and performance of the ADAU1777 in audio processing applications.

Key Features of the EVAL-ADAU1777Z

  • Integrated SigmaDSP Processor: The ADAU1777 features a powerful SigmaDSP processor that allows for advanced audio signal processing, enabling a range of audio effects and enhancements to be applied in real-time.
  • High-Performance Audio Conversion: With its quad 24-bit ADCs and DACs, the EVAL-ADAU1777Z offers high-quality audio conversion, ensuring pristine audio capture and playback.
  • Flexible Input/Output Configuration: The board supports various input and output configurations, making it suitable for a wide array of audio applications, from simple playback systems to complex multichannel audio processing setups.
  • Low Power Consumption: The ADAU1777 is optimized for low power operation, making it ideal for battery-powered devices where power efficiency is crucial.
  • Easy-to-Use Graphical Interface: The evaluation board is supported by Analog Devices' SigmaStudio software, which provides a user-friendly graphical interface for programming the SigmaDSP processor without the need for extensive coding knowledge.

Applications

The EVAL-ADAU1777Z is versatile and can be used in a variety of applications, including:

  • Portable and wireless audio systems
  • Active noise-cancelling headphones
  • Automotive audio systems
  • Professional audio equipment
  • Home theater systems
  • Digital effects processors

With its robust design and comprehensive feature set, the EVAL-ADAU1777Z from Analog Devices Inc. is an excellent platform for developing and testing audio processing solutions. Whether you are an audio enthusiast or a professional engineer, this evaluation board will enable you to leverage the power of the ADAU1777 codec to create innovative audio products with exceptional sound quality and performance.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $5.4135
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $31.7218
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess