EN
  • EN
  • DE

PHE841ED6220MR06L2

Part No PHE841ED6220MR06L2
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347733-PHE841ED6220MR06L2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE841ED6220MR06L2 CAD Model

Description

The PHE841ED6220MR06L2 is a robust RFI (Radio Frequency Interference) suppression capacitor manufactured by KEMET. These capacitors are designed to mitigate electromagnetic interference in various electronic applications, ensuring compliance with stringent EMC (Electromagnetic Compatibility) standards. They are particularly well-suited for use in environments where electrical noise needs to be minimized.

Applications:

  • Power supplies
  • Industrial equipment
  • Consumer electronics
  • Lighting ballast
  • Motor control circuits

Features:

  • Self-healing properties, ensuring long-term reliability
  • Excellent RFI suppression capability
  • Safety agency approvals (e.g., ENEC, UL, cUL)
  • High stability and reliability under harsh operating conditions
  • Flame-retardant epoxy resin encapsulation
  • Metallized polypropylene film construction

Benefits:

  • Improved electromagnetic compatibility (EMC) performance
  • Reduced noise and interference in electronic circuits
  • Enhanced reliability of electronic equipment
  • Compliance with regulatory requirements for EMC
  • Extended lifespan due to self-healing properties
  • Safer operation thanks to flame-retardant construction

This capacitor features a capacitance of 0.22 µF and is designed for AC line filtering. The 'PHE841' series signifies a specific type of metallized polypropylene film capacitor optimized for interference suppression. The 'ED' designates the lead style and packaging. The voltage rating for this particular model is suitable for typical mains voltage applications. The construction involves a metallized polypropylene film dielectric, providing excellent electrical characteristics and long-term stability. The epoxy encapsulation protects the capacitor from environmental factors such as humidity and temperature variations. The lead spacing of 06L2 indicates a specific lead configuration for easy integration into circuit boards.

You May Also Be Interested in

EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753
EPCOS (TDK)
0.033 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3003 $58.5135
110+ $1.0670 $117.3700
170+ $1.0336 $175.7120
235+ $1.0002 $235.0470
300+ $0.9670 $290.1000
400+ $0.8669 $346.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess