Products specifications Report Issue?

Category Capacitors>Accessories
Manufacturer Kemet
Packaging Bulk
Accessory Type Mounting Clip
For Use With/Related Products Round Can Types
Device Size 2.559" Dia (65.0mm)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Other Part Number 399-16864
Standard Package 100
Win Source Part Number 1335087-V10
Ultra Librarian 3D Model Ultra Librarian V10 CAD Model

Description

The Kemet 1335087-V10 is a mounting clip accessory for round can type capacitors.

  • Product Name: 1335087-V10
  • Manufacturer: Kemet
  • Accessory Type: Mounting Clip
  • Device Size: 2.559" Dia (65.0mm)
  • Packaging: Bulk
  • Standard Package: 100 clips
  • RoHS3 Compliant: Yes
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 7326.90.8688

You May Also Be Interested in

V10
Kemet
CAPACITOR HARDWARE, CLIP, ZINC S
Need more? Email Us
ECAD model for V10
H1
Kemet
HARDWARE CAPACITOR CLIPS
Lowest to $0.0892
ECAD model for H1
V11
Kemet
CAPACITOR HARDWARE, CLIP, ZINC S
Need more? Email Us
ECAD model for V11
Cornell Dubilier Knowles
BRACKET FOR 3.5\
Need more? Email Us
ECAD model for 125309-01
Cornell Dubilier Knowles
KIT MOTOR START 15K OHM 2W
Need more? Email Us
ECAD model for ACR15KT
Kemet
HARDWARE CAP NUTS NYLON
Need more? Email Us
ECAD model for PYB7042
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
ECAD model for PYC6041
EPCOS (TDK)
AL-ELKO ISOLATION DISC
Need more? Email Us
ECAD model for B44020B0006B076
EPCOS (TDK)
AL-ELKO ACESSORIES
Need more? Email Us
ECAD model for B44020J0006B012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention