EN
  • EN
  • DE

32107-2

Part No 32107-2
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Capacitors Accessories
Description CAP MOUNTING BRACKET OVAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Accessories
Mfr Cornell Dubilier Electronics (CDE)
Package Bulk
Product Status Active
Accessory Type Mounting Bracket
For Use With/Related Products Oval Can Types
Device Size C Case
Specifications Screw Clamp Type Bracket
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.90.0000
California Prop 65 Warning Information
Win Source Part Number 442114-32107-2
Ultra Librarian 3D Model Ultra Librarian 32107-2 CAD Model

Description

The Cornell Dubilier Electronics (CDE) 442114-32107-2 is a screw clamp type bracket used as an accessory for capacitors.

  • Type: Screw Clamp Bracket
  • Application: Capacitor Accessory
  • Capacitor Type: Oval Can
  • Package: Bulk
  • Standard Package: 1 piece
  • Product Status: Active
  • Case Size: C case
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: Unaffected

You May Also Be Interested in

Cornell Dubilier Knowles
BRACKET FOR 3.5\
Need more? Email Us
EPCOS (TDK)
AL-ELKO ISOLATION DISC
Lowest to $0.5664
VR1
Cornell Dubilier Knowles
MOUNTING CLAMP VERTICAL 1IN DIA
Need more? Email Us
Cornell Dubilier Knowles
CAP MOUNTING BRACKET OVAL
Need more? Email Us
Cornell Dubilier Knowles
CAP INSULATING TERMINAL BOOT
Need more? Email Us
Cornell Dubilier Knowles
MOUNTING CLAMP VERTICAL 1IN DIA
Need more? Email Us
Cornell Dubilier Knowles
MNT BRACKET FOR ROUND CAN TYPES
Need more? Email Us
Cornell Dubilier Knowles
BRACKET WRAP AROUND CASE CODE T
Need more? Email Us
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 2.5IN DIA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess