EN
  • EN
  • DE

F601JF682J063L

Part No F601JF682J063L
Manufacturer Kemet
Catalog Unclassified
Description 6N8F63  5%V  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr KEMET
Series *
Package Tape & Reel (TR)
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8532.25.0070
Other Names 2266-F601JF682J063LTR
Standard Package 1
Win Source Part Number 1066301-F601JF682J063L
Ultra Librarian 3D Model Ultra Librarian F601JF682J063L CAD Model

Description

The F601JF682J063L is a film capacitor manufactured by Kemet. Film capacitors are widely used in electronic circuits for their stability, low loss, and high reliability. This particular capacitor is likely a polyester film capacitor, given Kemet's extensive line of such components.

Applications:

  • Power Supplies: Used for filtering and smoothing DC voltage in power supplies, reducing ripple and noise.
  • Audio Circuits: Employed in audio amplifiers and signal processing circuits to ensure accurate signal reproduction.
  • Lighting Ballasts: Functions in electronic ballasts for fluorescent and LED lighting to provide stable voltage and current.
  • Motor Control: Integrated in motor drive circuits to provide stable operation and prevent voltage spikes.
  • Snubber Circuits: Used in snubber circuits to protect semiconductor switches (e.g., IGBTs, MOSFETs) from voltage transients.

Features:

  • Polyester Film: Employs polyester film as the dielectric material, providing high stability and reliability.
  • Compact Size: Small physical dimensions allow for use in space-constrained applications.
  • High Voltage Rating: Rated for 63V operation, suitable for various medium-voltage applications.
  • Low Dissipation Factor: Minimizes energy loss, contributing to high efficiency in circuits.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring stability in diverse environments.

Benefits:

  • Stable Performance: Maintains consistent capacitance values over time and temperature, ensuring reliable circuit operation.
  • High Reliability: Provides long-term performance with minimal degradation, reducing maintenance requirements.
  • Low ESR: Exhibits low equivalent series resistance (ESR), minimizing heat generation and improving efficiency.
  • Versatile Application: Suitable for a wide range of applications due to its stable electrical characteristics.
  • Cost-Effective: Offers a balance of performance and cost, making it a practical choice for many designs.

Additional Details:

The F601JF682J063L has a capacitance value of 6800pF (6.8nF) with a tolerance of ±5%. It's designed for through-hole mounting on PCBs. The operating temperature range typically spans from -55°C to +105°C. The capacitor is non-polarized, simplifying installation and circuit design. Kemet provides detailed datasheets outlining performance characteristics, dimensions, and handling recommendations.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess