EN
  • EN
  • DE

LM4040A41IDBZT

Part No LM4040A41IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054209-LM4040A41IDBZT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040A41IDBZT CAD Model

Description

The LM4040A41IDBZT from Texas Instruments is a high-precision, micropower shunt voltage reference that offers excellent stability and accuracy for a range of demanding applications. Designed to operate under a wide current range from 45µA to 10mA, this voltage reference provides a fixed voltage of 4.096V, making it an ideal choice for analog-to-digital conversions, battery monitoring, and voltage monitoring in a variety of electronic systems.

With its small SOT-23 package, the LM4040A41IDBZT is a space-saving solution that can be readily integrated into compact PCB designs. It is characterized for operation over an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Key Features

  • Output Voltage: Precise 4.096V output, ideal for 12-bit ADCs with a 5V supply.
  • Accuracy: High accuracy with a tolerance of ±0.1% at 25°C and ±0.2% over the full temperature range.
  • Temperature Coefficient: Low temperature coefficient of 100 ppm/°C ensures stable output voltage across a wide temperature range.
  • Low Quiescent Current: Minimal operating current requirement helps in designing energy-efficient systems.
  • Extended Temperature Range: Suitable for industrial applications with a broad operating temperature range.
  • Package: Supplied in a compact, surface-mount SOT-23 package for easy integration.

Applications

The LM4040A41IDBZT is versatile and can be used in a wide array of applications including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Power supplies and power management systems
  • Automotive electronics
  • Medical and healthcare devices
  • Industrial instrumentation

Overall, the LM4040A41IDBZT voltage reference from Texas Instruments stands out for its high precision, reliability, and ease of use, making it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0666 $52.1322
40+ $2.5162 $100.6480
62+ $2.4376 $151.1312
85+ $2.3590 $200.5150
110+ $2.2803 $250.8330
147+ $2.0444 $300.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess