Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr KEMET
Series GoldMax 300 Comm X7R
Package Bulk
Product Status Active
Capacitance 0.47 µF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max) 0.360" (9.14mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Formed Leads
Base Product Number C330C
Standard Package 250 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
California Prop 65 Warning Information
Win Source Part Number 865601-C330C474K5R5TA
Ultra Librarian 3D Model Ultra Librarian C330C474K5R5TA CAD Model

Description

The 865601-C330C474K5R5TA is a ceramic capacitor from KEMET's GoldMax 300 Comm X7R series.

  • Capacitance: 0.47 µF
  • Voltage Rating: 50V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Application: General-purpose
  • Mounting: Through-hole
  • Package: Radial
  • Size: 0.280" L x 0.160" W (7.11mm x 4.07mm)
  • Height when Seated: 0.360" (9.14mm)
  • Lead Spacing: 0.200" (5.08mm)
  • Lead Style: Formed leads
  • Temperature Range: -55°C to 125°C
  • Package: Bulk package of 250 pcs
  • Production Status: Actively produced

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 130PF 100V NP0 1210 / 130 pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Need more? Email Us
ECAD model for 12101U131JAT2A
Holy Stone Enterprise Co., Ltd.
CAP CER 220PF 250V X7R 1808 / 220 pF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Lowest to €0.1808
ECAD model for SCC1808X221K502TS
Vishay
CAP CER 1000PF 300V C0G/NP0 1111
Lowest to €1.2774
ECAD model for VJ1111D102KXDAT
Walsin Technology Corporation
MLCC 220PF 50V NPO 1206 / 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
ECAD model for 1206N221J500CT
Kemet
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for C315C390G1G5TA
TDK Corporation
CAP CER 4.7UF 6.3V JB 0603 / 4.7 µF ±20% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)
Need more? Email Us
ECAD model for CGB3B3JB0J475M055AB
Vishay
CAP CER 10000PF 100V Y5V RADIAL / 10000 pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Lowest to €0.0263
ECAD model for D103Z29Y5VH6UJ5R
Knowles Syfer
CAP CER 0.1UF 50V X7R 1206 / 0.1 µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Need more? Email Us
ECAD model for 1206J0500104MXTE03
Vishay
CAP CER 0.1UF 500V X7R 1812 / 0.1 µF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
ECAD model for VJ1812Y104JBEAT4X

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ €0.5009 €52.5953
250+ €0.4111 €102.7742
385+ €0.3982 €153.3077
530+ €0.3854 €204.2607
685+ €0.3726 €255.2265
915+ €0.3340 €305.6092
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 210 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention