EN
  • EN
  • DE

C0603C332J1GAC3121

Part No C0603C332J1GAC3121
Manufacturer Kemet
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115092-C0603C332J1GAC3121
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0603C332J1GAC3121 CAD Model

Description

The C0603C332J1GAC3121 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It is a high-quality, general-purpose capacitor designed for a wide range of applications. This capacitor features a small 0603 case size, making it ideal for use in densely populated circuit boards where space is limited.

Applications:

  • Bypass Capacitors: Used to decouple power supplies and reduce noise in electronic circuits.
  • Filtering: Employed in filters to remove unwanted frequencies from signals.
  • Timing Circuits: Integrated into timing circuits for oscillators and other timing applications.
  • General-Purpose Coupling: Used to couple signals between different stages of a circuit.
  • Energy Storage: Functions as a small energy storage element in low-power applications.

Features:

  • Small 0603 Case Size: Saves board space in compact electronic designs.
  • Multilayer Ceramic Construction: Provides high capacitance and voltage ratings in a small package.
  • General-Purpose Dielectric: Offers stable performance over a wide range of temperatures and frequencies.
  • High Capacitance Value: Provides sufficient capacitance for a variety of applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.
  • Surface Mount Technology (SMT): Allows for automated assembly and efficient manufacturing.

Benefits:

  • Reduced Board Space: The small size allows for high-density circuit designs.
  • Stable Performance: The general-purpose dielectric ensures consistent performance over a wide range of operating conditions.
  • Easy Assembly: Surface mount technology simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Reliable Operation: The robust construction ensures long-term reliability.
  • Cost-Effective Solution: Provides a balance of performance and cost for general-purpose applications.

Additional Details:

The C0603C332J1GAC3121 capacitor is available with various voltage ratings to suit different circuit requirements. It is designed to withstand reflow soldering processes commonly used in surface mount assembly. Kemet provides detailed specifications and application notes to assist designers in effectively utilizing the capacitor. The capacitor's terminations are lead-free. This MLCC offers excellent long-term stability. The part's high insulation resistance minimizes leakage current. It is suitable for a wide range of operating temperatures. The capacitor's consistent electrical characteristics contribute to reliable circuit performance.

You May Also Be Interested in

Chilisin
Lowest to $0.0021
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Chilisin
Lowest to $0.0019
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.4590

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess